The RCD series is a step-down constant current source designed for driving high power white LEDs. Standard output currents available are 300mA, 350mA, 500mA, 600mA, 700mA, 1000mA and 1200mA to make this driver compatible with a wide range of LEDs applic
500mA 2 ~ 35V Constant Current LED Driver Buck Topology 1 Output
LED Drivers Power Supplies 0.5A LED-Driver REG 4.5-36Vin 2-35Vout
| Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers |
| Product Number | RCD-24-0.50/W/X2 | RCD-24-0.50/W/X2-ND | RCD-24-0.50/W/X2 |
| Product Name | DC to DC Converter, LED Driver Module | LED Drivers | LED Drivers Power Supplies |
| Form Factor | Enclosed | Intgrated Circuit (IC) | |
| Input Voltage | 4.5 to 36 volts | ||
| Output Current | 500 milliamps | 500 milliamps |