500mA 2 ~ 35V Constant Current LED Driver Buck Topology 1 Output
The RCD-24-xxx/PL series is a step-down constant current source designed for driving high power LEDs. The converter uses a pinless SMD open frame design to reduce cost and size. Output currents available are 300mA, 350mA, 500mA, 600mA and 700 mA with eit
LED Drivers Power Supplies 0.5A LED-Driver REG 4.5-36Vin 2-35Vout
LED SUPPLY CC BUCK 2-35V 500MA
| DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 945-1811-5-ND | RCD-24-0.50/PL/A | RCD-24-0.50/PL/A | RCD-24-0.50/PL/A |
| Product Name | LED Drivers | DC to DC Converter, LED Driver Module | LED Drivers Power Supplies | Power Supplies - Board Mount - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Enclosed | ||
| Output Voltage | 2 to 35 volts | |||
| Output Current | 500 milliamps | 500 milliamps |