1A 3 ~ 31V Constant Current LED Driver Buck Topology 1 Output
The RCD series is a step-down constant current source designed for driving high power white LEDs. Standard output currents available are 300mA, 350mA, 500mA, 600mA, 700mA, 1000mA and 1200mA to make this driver compatible with a wide range of LEDs applic
LED SUPPLY CC BUCK 3-31V 1A
LED DRIVER, DC-DC, CC, 1A, 31V, DIP; Power Supply Approvals:ITE; Product Range:RCD-24 Series; Output Power Max:31W; Output Voltage Max:31V; Output Current:1A; Dimming Control Type:Analogue, Digital; Input Voltage Min:6V RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 945-1128-ND | 6689870P | 6689870 | RCD-24-1.00 | RCD-24-1.00 | 63X0001 |
| Product Name | LED Drivers | LED Drivers | LED Drivers | DC to DC Converter, LED Driver Module | Power Supplies - Board Mount - LED Drivers | Led Driver, Dc-Dc, Cc, 1A, 31V, Dip; Power Supply Approvals Recom Power |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Enclosed | Intgrated Circuit (IC) | ||
| Output Voltage | 3 to 31 volts | 3 to 31 volts | 3 to 31 volts | 31 volts | ||
| Output Current | 1000 milliamps | 1000 milliamps | 1000 milliamps | |||
| Efficiency | 96 % | |||||
| Features | RoHS Compliant | RoHS Compliant | RoHS Compliant | RoHS Compliant |