RECOM Power, Inc. Buck 35V 350MA LED Driver IC RCD-24-0.35

Description
LED SUPPLY CC BUCK 2-35V 350MA Product overview: RCD-24-0.35 from RECOM Power is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 35V, 350MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, 35V, 350MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RCD-24-0.35 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LED SUPPLY CC BUCK 2-35V 350MA Product overview: RCD-24-0.35 from RECOM Power is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 35V, 350MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, 35V, 350MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RCD-24-0.35 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 35V 350MA LED Driver IC
137-RCD-24-0.35
Buck 35V 350MA LED Driver IC 137-RCD-24-0.35
LED SUPPLY CC BUCK 2-35V 350MA Product overview: RCD-24-0.35 from RECOM Power is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 35V, 350MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, 35V, 350MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RCD-24-0.35 can be used for catalog matching and distributor lookup.

LED SUPPLY CC BUCK 2-35V 350MA Product overview: RCD-24-0.35 from RECOM Power is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 35V, 350MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, 35V, 350MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RCD-24-0.35 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DC to DC Converter, LED Driver Module - RCD-24-0.35 - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter, LED Driver Module
RCD-24-0.35
DC to DC Converter, LED Driver Module RCD-24-0.35
The RCD series is a step-down constant current source designed for driving high power white LEDs. Standard output currents available are 300mA, 350mA, 500mA, 600mA, 700mA, 1000mA and 1200mA to make this driver compatible with a wide range of LEDs applic

The RCD series is a step-down constant current source designed for driving high power white LEDs. Standard output currents available are 300mA, 350mA, 500mA, 600mA, 700mA, 1000mA and 1200mA to make this driver compatible with a wide range of LEDs applic

Supplier's Site Datasheet
LED Drivers - 945-1117-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
945-1117-ND
LED Drivers 945-1117-ND
350mA 2 ~ 35V Constant Current LED Driver Buck Topology 1 Output

350mA 2 ~ 35V Constant Current LED Driver Buck Topology 1 Output

Buy Now Datasheet
LED Drivers - 416913 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Drivers
416913
LED Drivers 416913
LED driver,4.5-36Vin,2-3 5Vo 0.35A PCB

LED driver,4.5-36Vin,2-35Vo 0.35A PCB

Supplier's Site
LED Drivers - 416913P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Drivers
416913P
LED Drivers 416913P
LED driver,4.5-36Vin,2-3 5Vo 0.35A PCB

LED driver,4.5-36Vin,2-35Vo 0.35A PCB

Supplier's Site
Board Mount LED Drivers - RCD-24-0.35 - 1242059-RCD-24-0.35 - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - RCD-24-0.35
1242059-RCD-24-0.35
Board Mount LED Drivers - RCD-24-0.35 1242059-RCD-24-0.35
Manufacturer: Recom Power Win Source Part Number: 1242059-RCD-24-0.35 Series: LIGHTLINE RCD-24 Packaging: Tube Type: Constant Current Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, SCP Package: 6-DIP Module Approvals: cULus Power (Watts): 12W Voltage - Output: 2 ~ 35 V Size: 0.87" L x 0.49" W x 0.33" H (22.1mm x 12.6mm x 8.5mm) Weight: 0.01 lb (4.54g) Topology: Buck Number of Outputs: 1 Dimming: Analog, PWM Efficiency: 96% Family Name: RCD-24 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.recom-internatio nal.com Input Voltage MIN: 4.5V Voltage Input MAX: 36V Current - Output (Maximum): 350mA Introduction Date: May 28, 2008 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Application Field: Used in LED Lighting

Manufacturer: Recom Power
Win Source Part Number: 1242059-RCD-24-0.35
Series: LIGHTLINE RCD-24
Packaging: Tube
Type: Constant Current
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, SCP
Package: 6-DIP Module
Approvals: cULus
Power (Watts): 12W
Voltage - Output: 2 ~ 35 V
Size: 0.87" L x 0.49" W x 0.33" H (22.1mm x 12.6mm x 8.5mm)
Weight: 0.01 lb (4.54g)
Topology: Buck
Number of Outputs: 1
Dimming: Analog, PWM
Efficiency: 96%
Family Name: RCD-24
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.recom-international.com
Input Voltage MIN: 4.5V
Voltage Input MAX: 36V
Current - Output (Maximum): 350mA
Introduction Date: May 28, 2008
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Application Field: Used in LED Lighting

Buy Now Datasheet
Power Supplies - Board Mount - LED Drivers - RCD-24-0.35 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - LED Drivers
RCD-24-0.35
Power Supplies - Board Mount - LED Drivers RCD-24-0.35
LED SUPPLY CC BUCK 2-35V 350MA

LED SUPPLY CC BUCK 2-35V 350MA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-RCD-24-0.35 RCD-24-0.35 945-1117-ND 416913 416913P 1242059-RCD-24-0.35 RCD-24-0.35
Product Name Buck 35V 350MA LED Driver IC DC to DC Converter, LED Driver Module LED Drivers LED Drivers LED Drivers Board Mount LED Drivers - RCD-24-0.35 Power Supplies - Board Mount - LED Drivers
Number of Channels 1 #
Package Type Tube Pcb
Form Factor Enclosed Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 4.5 to 36 volts 4.5 volts
Output Current 350 milliamps 350 milliamps 350 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

QFN LED Driver IC - 137-A6280EESTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Output Voltage 3 volts
Number of Channels 3 #
View Details
5 suppliers
PMIC - LED Drivers - LM3410XMY/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 2800 milliamps
View Details
LED Drivers - 360662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Output Voltage 0.0714 volts
Output Power 20.3 watts
View Details
BQ2014H NiCd/NiMH Gas Gauge With High-Speed 1-Wire (HDQ) Interface And 5 LED Drivers - BQ2014HSNTRG4 - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
Features RoHS Compliant
View Details