The RCD series is a step-down constant current source designed for driving high power white LEDs. Standard output currents available are 300mA, 350mA, 500mA, 600mA, 700mA, 1000mA and 1200mA to make this driver compatible with a wide range of LEDs applic
700mA 2 ~ 35V Constant Current LED Driver Buck Topology 1 Output
LED DRIVER, 1 O/P, 24.5W, 35V, 0.7A; Power Supply Approvals:ITE; Product Range:RCD-24 Series; Output Power Max:24.5W; Output Voltage Max:35V; Output Current:700mA; Dimming Control Type:Analogue, Digital, PWM; Input Voltage Min:4.5V RoHS Compliant: Yes
| Richardson RFPD | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers |
| Product Number | RCD-24-0.70/W/VREF | 945-3332-ND | 62X9996 |
| Product Name | DC to DC Converter, LED Driver Module | LED Drivers | Led Driver, 1 O/p, 24.5W, 35V, 0.7A; Power Supply Approvals Recom Power |
| Form Factor | Enclosed | Intgrated Circuit (IC) | Intgrated Circuit (IC) |
| Input Voltage | 4.5 to 36 volts | 4.5 to ? volts | |
| Output Current | 700 milliamps | 700 milliamps | 700 milliamps |
| Output Voltage | 2 to 35 volts | 35 volts |