RECOM Power, Inc. DC to DC Converter, LED Driver Module RCDE-48-0.35

Description
0.35A LED-Driver 'LIGHTLINE' DIP24 reg
Request a Quote Datasheet
Description
0.35A LED-Driver 'LIGHTLINE' DIP24 reg
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC to DC Converter, LED Driver Module - RCDE-48-0.35 - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter, LED Driver Module
RCDE-48-0.35
DC to DC Converter, LED Driver Module RCDE-48-0.35
0.35A LED-Driver 'LIGHTLINE' DIP24 reg

0.35A LED-Driver 'LIGHTLINE' DIP24 reg

Supplier's Site Datasheet
LED Drivers - 945-RCDE-48-0.35-ND - DigiKey
Thief River Falls, MN, United States
350mA 3 ~ 52V Constant Current LED Driver Buck Topology 1 Output

350mA 3 ~ 52V Constant Current LED Driver Buck Topology 1 Output

Buy Now Datasheet
Led Driver, Constant Current, Adj, 18.2W; Power Supply Approvals Recom Power - 51AH5256 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Constant Current, Adj, 18.2W; Power Supply Approvals Recom Power
51AH5256
Led Driver, Constant Current, Adj, 18.2W; Power Supply Approvals Recom Power 51AH5256
LED DRIVER, CONSTANT CURRENT, ADJ, 18.2W; Power Supply Approvals:-; Product Range:RCDE-48 Series; Output Power Max:18.2W; Output Voltage Max:52V; Output Current:350mA; Dimming Control Type:Analogue, PWM; Input Voltage Min:6V RoHS Compliant: Yes

LED DRIVER, CONSTANT CURRENT, ADJ, 18.2W; Power Supply Approvals:-; Product Range:RCDE-48 Series; Output Power Max:18.2W; Output Voltage Max:52V; Output Current:350mA; Dimming Control Type:Analogue, PWM; Input Voltage Min:6V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category LED Drivers LED Drivers LED Drivers
Product Number RCDE-48-0.35 945-RCDE-48-0.35-ND 51AH5256
Product Name DC to DC Converter, LED Driver Module LED Drivers Led Driver, Constant Current, Adj, 18.2W; Power Supply Approvals Recom Power
Form Factor Enclosed Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 6 to 60 volts 6 to ? volts
Output Current 350 milliamps 350 milliamps 350 milliamps
Output Voltage 3 to 52 volts 52 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 1766764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS Compliant
View Details
Automotive Led Driver 2 Channel Linear - A6270KLPTR-T-1 - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers
LED Driver IC - SKY81452-22-001 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers
PMIC - LED Drivers - LM3503SQ-16 - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 400 milliamps
View Details