LED driver,4.5-36Vin,3-3
1A 3 ~ 31V Constant Current LED Driver Buck Topology 1 Output
The RCD series is a step-down constant current source designed for driving high power white LEDs. Standard output currents available are 300mA, 350mA, 500mA, 600mA, 700mA, 1000mA and 1200mA to make this driver compatible with a wide range of LEDs applic
| RS Components, Ltd. | DigiKey | Richardson RFPD | |
|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 6689882 | 945-1129-ND | RCD-24-1.00/W |
| Product Name | LED Drivers | LED Drivers | DC to DC Converter, LED Driver Module |
| Type | Dimmable | ||
| Number of Channels | 1 # | ||
| Features | Outdoor Rated; RoHS Compliant | RoHS Compliant | |
| Form Factor | Intgrated Circuit (IC) | Enclosed |