Manufacturer: Recom Power
Win Source Part Number: 1242060-RCD-24-1.20
Series: LIGHTLINE RCD-24
Packaging: Tube
Type: Constant Current
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 65°C
Features: Remote On/Off, SCP
Package: 6-DIP Module
Approvals: cULus
Power (Watts): 37W
Voltage - Output: 3 ~ 31 V
Size: 0.87" L x 0.49" W x 0.33" H (22.1mm x 12.6mm x 8.5mm)
Weight: 0.01 lb (4.54g)
Topology: Buck
Number of Outputs: 1
Dimming: Analog, PWM
Efficiency: 96%
Family Name: RCD-24
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.recom-internatio
Input Voltage MIN: 6V
Voltage Input MAX: 36V
Current - Output (Maximum): 1.2A
Introduction Date: May 28, 2008
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Application Field: Used in Lighting, LED Lighting
LED driver,4.5-36Vin,3-3
LED driver,4.5-36Vin,3-3
The RCD series is a step-down constant current source designed for driving high power white LEDs. Standard output currents available are 300mA, 350mA, 500mA, 600mA, 700mA, 1000mA and 1200mA to make this driver compatible with a wide range of LEDs applic
1.2A 3 ~ 31V Constant Current LED Driver Buck Topology 1 Output
LED SUPPLY CC BUCK 3-31V 1.2A
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1242060-RCD-24-1.20 | 6689889P | 6689889 | RCD-24-1.20 | 945-1132-ND | RCD-24-1.20 |
| Product Name | Board Mount LED Drivers - RCD-24-1.20 | LED Drivers | LED Drivers | DC to DC Converter, LED Driver Module | LED Drivers | Power Supplies - Board Mount - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Enclosed | Intgrated Circuit (IC) | ||
| Type | Constant Current | Dimmable | Dimmable | |||
| Input Voltage | 6 volts | 6 to 36 volts | ||||
| Output Voltage | 3 to 31 volts | 3 to 31 volts | ||||
| Output Current | 1200 milliamps | 1200 milliamps | 1200 milliamps |