The PSHL20-12S is a 20-watt single-output LED driver with a universal AC input range of 90 to 264 VAC, delivering 12 V at 1.66 A with a constant current range of 8.4 to 12 V. It features built-in active PFC and constant current limiting, along with over load, over voltage, and short circuit protection in hiccup mode with automatic recovery. The unit has a plastic cover and measures 5.83 in x 1.57 in x 1.18 in (148 mm x 40 mm x 30 mm). It meets UL 1310 Class 2, UL 8750, EN60950, and EN61347 safety standards and is suitable for outdoor LED lighting applications in dry, damp, or wet locations. Efficiency is 81% at maximum output.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | LED Drivers |
| Product Number | PSHL20-12S |
| Product Name | AC to DC Converter, LED Driver Module |
| Form Factor | Enclosed |