The RCD series is a step-down constant current source designed for driving high power white LEDs. Standard output currents available are 300mA, 350mA, 500mA, 600mA, 700mA, 1000mA and 1200mA to make this driver compatible with a wide range of LEDs applic
300mA 2 ~ 35V Constant Current LED Driver Buck Topology 1 Output
LED driver,4.5-36Vin,2-3
LED driver,4.5-36Vin,2-3
LED SUPPLY CC BUCK 2-35V 300MA
| Richardson RFPD | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | RCD-24-0.30 | 945-1116-ND | 6671649 | 6671649P | RCD-24-0.30 |
| Product Name | DC to DC Converter, LED Driver Module | LED Drivers | LED Drivers | LED Drivers | Power Supplies - Board Mount - LED Drivers |
| Form Factor | Enclosed | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||
| Input Voltage | 4.5 to 36 volts | ||||
| Output Current | 300 milliamps | 300 milliamps | |||
| Output Voltage | 2 to 35 volts | ||||
| Efficiency | 96 % |