A compact universal AC input 3W constant current switching power module suitable for driving 1-6 high power LEDs. The output current is fixed at 350mA, 500mA or 700mA. Connections are via 118mm long flying leads.
350mA 3 ~ 12V Constant Current, Voltage LED Driver AC DC Converter Topology 1 Output
LED Power Supply,LED Driver,350mA,3W
| Richardson RFPD | DigiKey | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers |
| Product Number | RACD03-350 | 945-1413-ND | 7377057 |
| Product Name | AC to DC Converter, LED Driver Module | LED Drivers | LED Drivers |
| Form Factor | Enclosed | Intgrated Circuit (IC) | |
| Input Voltage | 90 to 264 volts | ||
| Output Voltage | 15 volts | 3 to 12 volts | |
| Output Current | 350 milliamps |