The RCD-24-xxx/PL series is a step-down constant current source designed for driving high power LEDs. The converter uses a pinless SMD open frame design to reduce cost and size. Output currents available are 300mA, 350mA, 500mA, 600mA and 700 mA with eit
DC/DC,LED driver,4.5-36Vi,2-35
350mA 2 ~ 35V Constant Current LED Driver Buck Topology 1 Output
LED SUPPLY CC BUCK 2-35V 350MA
LED Drivers Power Supplies 0.35A LED-Driver REG 4.5-36Vin 2-35Vout
| Richardson RFPD | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | RCD-24-0.35/PL/B | 7385667 | 945-1817-5-ND | RCD-24-0.35/PL/B | RCD-24-0.35/PL/B |
| Product Name | DC to DC Converter, LED Driver Module | LED Drivers | LED Drivers | Power Supplies - Board Mount - LED Drivers | LED Drivers Power Supplies |
| Form Factor | Enclosed | Intgrated Circuit (IC) | |||
| Input Voltage | 4.5 to 36 volts | ||||
| Output Current | 350 milliamps | 350 milliamps | |||
| Type | Dimmable |