The RCD-24-xxx/PL series is a step-down constant current source designed for driving high power LEDs. The converter uses a pinless SMD open frame design to reduce cost and size. Output currents available are 300mA, 350mA, 500mA, 600mA and 700 mA with eit
700mA 2 ~ 35V Constant Current LED Driver Buck Topology 1 Output
LED Drivers Power Supplies 0.7A LED-Driver REG 4.5-36Vin 2-35Vout
| Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers |
| Product Number | RCD-24-0.70/PL/B-R | 945-RCD-24-0.70/PL/B-RTR-ND | RCD-24-0.70/PL/B-R |
| Product Name | DC to DC Converter, LED Driver Module | LED Drivers | LED Drivers Power Supplies |
| Form Factor | Enclosed | Intgrated Circuit (IC) | |
| Input Voltage | 4.5 to 36 volts | ||
| Output Current | 700 milliamps | 700 milliamps |