LED driver,4.5-36Vin,2-3
600mA 2 ~ 35V Constant Current LED Driver Buck Topology 1 Output
The RCD series is a step-down constant current source designed for driving high power white LEDs. Standard output currents available are 300mA, 350mA, 500mA, 600mA, 700mA, 1000mA and 1200mA to make this driver compatible with a wide range of LEDs applic
LED Drivers Power Supplies 0.6A LED-Driver REG 4.5-36Vin 2-35Vout
| RS Components, Ltd. | DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 6671667 | 945-1798-ND | RCD-24-0.60/W | RCD-24-0.60/W |
| Product Name | LED Drivers | LED Drivers | DC to DC Converter, LED Driver Module | LED Drivers Power Supplies |
| Type | Dimmable | |||
| Number of Channels | 1 # | |||
| Features | Outdoor Rated; RoHS Compliant | RoHS Compliant | ||
| Form Factor | Intgrated Circuit (IC) | Enclosed |