The RCD series is a step-down constant current source designed for driving high power white LEDs. Standard output currents available are 300mA, 350mA, 500mA, 600mA, 700mA, 1000mA and 1200mA to make this driver compatible with a wide range of LEDs applic
350mA 2 ~ 35V Constant Current LED Driver Buck Topology 1 Output
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | LED Drivers | LED Drivers |
| Product Number | RCD-24-0.35/W/VREF | 945-1805-ND |
| Product Name | DC to DC Converter, LED Driver Module | LED Drivers |
| Form Factor | Enclosed | Intgrated Circuit (IC) |
| Input Voltage | 4.5 to 36 volts | |
| Output Current | 350 milliamps | 350 milliamps |