The PSLSU120X-111-48V is a 120W AC/DC LED power supply in the PSLSU120 series, designed for constant voltage operation at 48VDC with a current range of 0.1 to 2.50A. It features active power factor correction, a wide input voltage range of 90~305VAC, IP68 waterproof enclosure, and over voltage, over current, and over temperature protection. The unit is available in a "B" type configuration without a mounting flange, measuring 7.87 x 1.94 x 1.36 inches (200.0 x 49.3 x 34.5 mm), and achieves up to 92% efficiency. It complies with UL8750, TUV EN/IEC61347-2-13, and CE-EMC EN55015 and EN61547 standards.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | LED Drivers |
| Product Number | PSLSU120X-111-48V |
| Product Name | AC to DC Converter, LED Driver Module |
| Form Factor | Enclosed |