LED DRVR CC/CV AC/DC 3-4.5V Product overview: RACD03-700 from RECOM Power is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 4.5V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RACD03-700 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1157452-RACD03-700
Category: Power Supplies - External/Internal (Off-Board)>LED Drivers
Series: LIGHTLINE RACD03 (3W)
Type: Constant Current, Voltage
Termination Style: Wire Leads
Features: OCP, OTP, OVP, SCP
Package: Box
Standard Package: 10
Ratings: IP66
Power (Watts): 3 W
Voltage - Output: 3 ~ 4.5V
Weight: 0.1 lb (45.36 g)
Topology: AC DC Converter
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 700mA
Voltage - Input (Min): 90VAC
Voltage - Input (Max): 264VAC
Efficiency: 62%
Mounting Type: Chassis Mount
Temperature Range - Operating: -20°C ~ 50°C
Dimension: 1.81" L x 1.18" W x 0.91" H (46.0mm x 30.0mm x 23.0mm)
Alternative Parts (Cross-Reference): 21000129;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Recom Power
Other Names: 945-1414,21000129,RA
Approval Agency: CE, cURus, EAC, ENEC
A compact universal AC input 3W constant current switching power module suitable for driving 1-6 high power LEDs. The output current is fixed at 350mA, 500mA or 700mA. Connections are via 118mm long flying leads.
700mA 3 ~ 4.5V Constant Current, Voltage LED Driver AC DC Converter Topology 1 Output
LED Power Supply,LED Driver,700mA,3W
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Richardson RFPD | DigiKey | RS Components, Ltd. | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-RACD03-700 | 1157452-RACD03-700 | RACD03-700 | 945-1414-ND | 7377051 |
| Product Name | 4.5V LED Driver IC | Power Supplies - External/Internal (Off-Board) - LED Drivers | AC to DC Converter, LED Driver Module | LED Drivers | LED Drivers |
| Number of Channels | 1 # | 1 # | |||
| Package Type | Box | ||||
| Form Factor | Intgrated Circuit (IC) | Enclosed | Intgrated Circuit (IC) | ||
| Type | Constant Current | ||||
| Input Voltage | 90 volts | 90 to 264 volts |