500mA 2 ~ 35V Constant Current LED Driver Buck Topology 1 Output
The RCD series is a step-down constant current source designed for driving high power white LEDs. Standard output currents available are 300mA, 350mA, 500mA, 600mA, 700mA, 1000mA and 1200mA to make this driver compatible with a wide range of LEDs applic
LED driver,4.5-36Vin,2-3
LED Drivers Power Supplies 0.5A LED-Driver REG 4.5-36Vin 2-35Vout
| DigiKey | Richardson RFPD | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 945-1616-ND | RCD-24-0.50/W | 6671664 | RCD-24-0.50/W |
| Product Name | LED Drivers | DC to DC Converter, LED Driver Module | LED Drivers | LED Drivers Power Supplies |
| Form Factor | Intgrated Circuit (IC) | Enclosed | ||
| Output Voltage | 2 to 35 volts | |||
| Output Current | 500 milliamps | 500 milliamps | ||
| Efficiency | 96 % |