LED driver,4.5-36Vin,3-3
The RCD series is a step-down constant current source designed for driving high power white LEDs. Standard output currents available are 300mA, 350mA, 500mA, 600mA, 700mA, 1000mA and 1200mA to make this driver compatible with a wide range of LEDs applic
1.2A 3 ~ 31V Constant Current LED Driver Buck Topology 1 Output
| RS Components, Ltd. | Richardson RFPD | DigiKey | |
|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 6689886 | RCD-24-1.20/W | 945-1133-ND |
| Product Name | LED Drivers | DC to DC Converter, LED Driver Module | LED Drivers |
| Type | Dimmable | ||
| Number of Channels | 1 # | ||
| Features | Outdoor Rated; RoHS Compliant | RoHS Compliant | |
| Form Factor | Enclosed | Intgrated Circuit (IC) |