The RCD-48 series is a step-down constant current source designed for driving high power LED applications. Four output currents are available. The maximum output voltage is 60V. The buck drivers have digital PWM and/or analogue voltage dimming control
500mA 2 ~ 56V Constant Current LED Driver Buck Topology 1 Output
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | LED Drivers | LED Drivers |
| Product Number | RCD-48-0.50/W | 945-1819-ND |
| Product Name | DC to DC Converter, LED Driver Module | LED Drivers |
| Form Factor | Enclosed | Intgrated Circuit (IC) |
| Input Voltage | 9 to 60 volts | |
| Output Current | 500 milliamps | 500 milliamps |