RECOM Power, Inc. AC to DC Converter, LED Driver Module RACD60-4200/IP67

Description
A compact universal input voltage 60W constant voltage/ constant current switching power module suitable for driving high power LEDs. The LED drivers have a dual mode of operation: CV mode: at loads below the preset current limit , the RACD60 behaves as a voltage source. CC mode: at loads above the preset current limit, the RACD60 behaves as a current source. Thus the same power supply can be used with both CV and CC LED modules. The current limit can be set by the user. The RACD 60 series have a universal input voltage range and are fully protected against output short circuit, overload and over-temperature. The converters feature built-in power factor correction as standard.
Request a Quote
Description
A compact universal input voltage 60W constant voltage/ constant current switching power module suitable for driving high power LEDs. The LED drivers have a dual mode of operation: CV mode: at loads below the preset current limit , the RACD60 behaves as a voltage source. CC mode: at loads above the preset current limit, the RACD60 behaves as a current source. Thus the same power supply can be used with both CV and CC LED modules. The current limit can be set by the user. The RACD 60 series have a universal input voltage range and are fully protected against output short circuit, overload and over-temperature. The converters feature built-in power factor correction as standard.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC to DC Converter, LED Driver Module - RACD60-4200/IP67 - Richardson RFPD
Downers Grove, IL, United States
AC to DC Converter, LED Driver Module
RACD60-4200/IP67
AC to DC Converter, LED Driver Module RACD60-4200/IP67
A compact universal input voltage 60W constant voltage/ constant current switching power module suitable for driving high power LEDs. The LED drivers have a dual mode of operation: CV mode: at loads below the preset current limit , the RACD60 behaves as a voltage source. CC mode: at loads above the preset current limit, the RACD60 behaves as a current source. Thus the same power supply can be used with both CV and CC LED modules. The current limit can be set by the user. The RACD 60 series have a universal input voltage range and are fully protected against output short circuit, overload and over-temperature. The converters feature built-in power factor correction as standard.

A compact universal input voltage 60W constant voltage/ constant current switching power module suitable for driving high power LEDs. The LED drivers have a dual mode of operation: CV mode: at loads below the preset current limit , the RACD60 behaves as a voltage source. CC mode: at loads above the preset current limit, the RACD60 behaves as a current source. Thus the same power supply can be used with both CV and CC LED modules. The current limit can be set by the user. The RACD 60 series have a universal input voltage range and are fully protected against output short circuit, overload and over-temperature. The converters feature built-in power factor correction as standard.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category LED Drivers
Product Number RACD60-4200/IP67
Product Name AC to DC Converter, LED Driver Module
Form Factor Enclosed
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver ICs - 2364394P - RS Components, Ltd.
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Output Current 3000 milliamps
Package Type VDSON-8
View Details
LED Drivers - 1792382 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Number of Channels 1 #
Features RoHS Compliant
View Details
24-channel automotive linear LED driver - NEX13241PE-Q100Y - Nexperia B.V.
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - LED Drivers - FAN5646S700X - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 20 milliamps
View Details