Manufacturer: Recom Power
Win Source Part Number: 891470-RCD-24-0.70/P
Series: LIGHTLINE RCD-24-PL
Operating Temperature Range: -40°C ~ 75°C
Features: 700mA 2 ~ 35V Constant Current LED Driver Buck Topology 1 Output
Package: Tube
Package: 6-SMD
Mounting: Surface Mount
Family Name: RCD-24
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 12
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 81000017, 945-1816-5, RCD-24-0.70/PL/A-ND,
The RCD-24-xxx/PL series is a step-down constant current source designed for driving high power LEDs. The converter uses a pinless SMD open frame design to reduce cost and size. Output currents available are 300mA, 350mA, 500mA, 600mA and 700 mA with eit
700mA 2 ~ 35V Constant Current LED Driver Buck Topology 1 Output
LED DRIVER, 1 O/P, 24.5W, 35V, 0.7A; Power Supply Approvals:ITE; Product Range:RCD-24-PL Series; Output Power Max:24.5W; Output Voltage Max:35V; Output Current:700mA; Dimming Control Type:Analogue, Digital, PWM; Input Voltage Max:36VRoHS Compliant: Yes
LED Drivers Power Supplies 0.7A LED-Driver REG 4.5-36Vin 2-35Vout
LED SUPPLY CC BUCK 2-35V 700MA
| Win Source Electronics | Richardson RFPD | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 891470-RCD-24-0.70/PL/A | RCD-24-0.70/PL/A | 945-1816-5-ND | 62X9990 | RCD-24-0.70/PL/A | RCD-24-0.70/PL/A |
| Product Name | Board Mount LED Drivers - RCD-24-0.70/PL/A | DC to DC Converter, LED Driver Module | LED Drivers | Led Driver, 1 O/p, 24.5W, 35V, 0.7A; Power Supply Approvals Recom Power | LED Drivers Power Supplies | Power Supplies - Board Mount - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Enclosed | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||
| Type | Constant Current | Dimmable | ||||
| Input Voltage | 4.5 to 36 volts | ? to 36 volts | ||||
| Output Current | 700 milliamps | 700 milliamps | 700 milliamps |