A compact universal input 6W constant current switching power module suitable for driving up to 12 high power LEDs. The output current is fixed at 350mA, 500mA or 700mA. If the LED is too high (Vout 22V for 350mA version, Vout 12V for 500mA version or V
700mA 3 ~ 12V Constant Current LED Driver AC DC Converter Topology 1 Output
LED Power Supply,LED Driver,700mA,6W
LED DRIVER, AC-DC, CC/CV, 0.7A, 12V; Power Supply Approvals:-; Output Power Max:6W; Output Voltage Max:12V; Output Current:700mA; LED Driver Mode:Constant Current, Constant Voltage; Input Voltage Min:90V; Input Voltage Max:264V RoHS Compliant: Yes
| Richardson RFPD | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | RACD06-700 | 945-1416-ND | 7377063 | 62X9550 |
| Product Name | AC to DC Converter, LED Driver Module | LED Drivers | LED Drivers | Led Driver, Ac-Dc, Cc/cv, 0.7A, 12V; Power Supply Approvals Recom Power |
| Form Factor | Enclosed | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |
| Input Voltage | 90 to 264 volts | 90 to 264 volts | ||
| Output Voltage | 12 volts | 3 to 12 volts | 12 volts | |
| Output Current | 700 milliamps | 700 milliamps | ||
| Efficiency | 65 % |