The RCD-48 series is a step-down constant current source designed for driving high power LED applications. Four output currents are available. The maximum output voltage is 60V. The buck drivers have digital PWM and/or analogue voltage dimming control
1.2A 2 ~ 56V Constant Current LED Driver Buck Topology 1 Output
LED SUPP CC BUCK 2-56V 1.2A 7DIP
| Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers |
| Product Number | RCD-48-1.20/M | 945-1645-5-ND | RCD-48-1.20/M |
| Product Name | DC to DC Converter, LED Driver Module | LED Drivers | Power Supplies - Board Mount - LED Drivers |
| Form Factor | Enclosed | Intgrated Circuit (IC) | |
| Input Voltage | 9 to 60 volts | ||
| Output Current | 1200 milliamps | 1200 milliamps |