Please note: SKY81453-13-001 is being discontinued and is not recommended for new designs.
Please note: this product is being discontinued and is not recommended for new designs.
The SKY81453-13 is a highly integrated, high efficiency LED backlight solution for tablets, notebook computers, monitors, and other portable devices.
An integrated boost converter provides a high voltage output for driving up to 28 V. Six precision current sinks are programmable up to 60 mA per string. The integrated boost regulator switching frequency is adjustable from 600 kHz to 2 MHz for system integration flexibility, to optimize efficiency, and to minimize external passive component requirements.
The SKY81453-13 supports filtered Pulse Width Modulation (PWM) dimming and I2C dimming. The duty cycle of PWM input signal and the I2C brightness control program can be used to control the LED current level not to exceed the maximum LED current, which is set by an external RISET resistor. The I2C brightness control and the PWM duty input signal are multiplied to control the output current level. When the PWM pin is not used, pull this pin to high or set the “ignore PWM input” bit (IGPW). The PWM input frequency range is 100 Hz to 50 kHz with a 10-bit dimming resolution for frequencies between 100 Hz and 25 kHz, and 8-bit dimming resolution for frequencies between 25 kHz and 50 kHz.
For system protection, the SKY81453-13 senses open or shorted LED conditions and over-temperature events. High voltage current sink design prevents damage resulting from short LEDs. System faults are reported through the I2C interface.
The SKY81453-13 is available in a Pb-free, 2.44 mm × 2.44 mm 25-bump Wafer Level Chip Scale Package (WLCSP).
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
SIX-CHANNEL,HIGH EFFICIENCY WHIT Product overview: SKY81453-13-001 from Skyworks Solutions, Inc. is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SKY81453-13-001 can be used for catalog matching and distributor lookup.
SIX-CHANNEL,HIGH EFFICIENCY WHIT
LED Lighting Drivers Six-Channel,high efficiency White LED Dr
| Skyworks Solutions, Inc. | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | SKY81453-13-001 | SKY81453-13-001 | 137-SKY81453-13-001 | SKY81453-13-001 | SKY81453-13-001 |
| Product Name | High Efficiency, Six-Channel White LED Driver with I2C Interface | LED Driver IC | LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Type | Dimmable | ||||
| Input Voltage | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts |