600mA 2 ~ 35V Constant Current LED Driver Buck Topology 1 Output
The RCD series is a step-down constant current source designed for driving high power white LEDs. Standard output currents available are 300mA, 350mA, 500mA, 600mA, 700mA, 1000mA and 1200mA to make this driver compatible with a wide range of LEDs applic
| DigiKey | Richardson RFPD | |
|---|---|---|
| Product Category | LED Drivers | LED Drivers |
| Product Number | 945-2474-ND | RCD-24-0.60/VREF |
| Product Name | LED Drivers | DC to DC Converter, LED Driver Module |
| Form Factor | Intgrated Circuit (IC) | Enclosed |
| Output Voltage | 2 to 35 volts | |
| Output Current | 600 milliamps | 600 milliamps |