DC/DC,LED driver,9-60Vin,2-56V
The RCD-48 series is a step-down constant current source designed for driving high power LED applications. Four output currents are available. The maximum output voltage is 60V. The buck drivers have digital PWM and/or analogue voltage dimming control
700mA 2 ~ 56V Constant Current LED Driver Buck Topology 1 Output
| RS Components, Ltd. | Richardson RFPD | DigiKey | |
|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 7577251 | RCD-48-0.70/W | 945-1644-ND |
| Product Name | LED Drivers | DC to DC Converter, LED Driver Module | LED Drivers |
| Type | Dimmable | ||
| Number of Channels | 1 # | ||
| Features | Outdoor Rated; RoHS Compliant | RoHS Compliant | |
| Form Factor | Enclosed | Intgrated Circuit (IC) |