KEMET Electronics Corporation SMD 2.2uF 20V Capacitor T491A225M020AT

Description
2.2uF 20V Tantalum Capacitor, 1206 SMD Product overview: T491A225M020AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491A225M020AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.2uF 20V Tantalum Capacitor, 1206 SMD Product overview: T491A225M020AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491A225M020AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2.2uF 20V Capacitor
59-T491A225M020AT
SMD 2.2uF 20V Capacitor 59-T491A225M020AT
2.2uF 20V Tantalum Capacitor, 1206 SMD Product overview: T491A225M020AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491A225M020AT can be used for catalog matching and distributor lookup.

2.2uF 20V Tantalum Capacitor, 1206 SMD Product overview: T491A225M020AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491A225M020AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 399-9712-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-9712-2-ND
Tantalum Capacitors 399-9712-2-ND
2.2µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 7Ohm

2.2µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 7Ohm

Buy Now Datasheet
Tantalum Capacitors - 399-9712-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-9712-6-ND
Tantalum Capacitors 399-9712-6-ND
2.2µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 7Ohm

2.2µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 7Ohm

Buy Now Datasheet
Tantalum Capacitors - 399-9712-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-9712-1-ND
Tantalum Capacitors 399-9712-1-ND
2.2µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 7Ohm

2.2µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 7Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1121042-T491A225M020AT - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1121042-T491A225M020AT
Capacitors - Tantalum Capacitors 1121042-T491A225M020AT
Win Source Part Number: 1121042-T491A225M020 AT Category: Capacitors>Tantalum Capacitors Series: T491 Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.071" (1.80mm) Standard Package: 2,000 Mounting: SMD (SMT) Capacitance: 2.2 µF Tolerance: ±20% Voltage - Rated: 20 V ESR (Equivalent Series Resistance): 7Ohm Lifetime @ Temp.: 2000 Hrs @ 125°C Manufacturer Size Code: A Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): T491 A 225 M 020 AT; T491-A-225-M-020-AT; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: KEMET Other Names: 399-9712-2,399-9712- 1,399-9712-6 Base Product Number: T491A

Win Source Part Number: 1121042-T491A225M020AT
Category: Capacitors>Tantalum Capacitors
Series: T491
Type: Molded
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.071" (1.80mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Capacitance: 2.2 µF
Tolerance: ±20%
Voltage - Rated: 20 V
ESR (Equivalent Series Resistance): 7Ohm
Lifetime @ Temp.: 2000 Hrs @ 125°C
Manufacturer Size Code: A
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): T491 A 225 M 020 AT; T491-A-225-M-020-AT;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: KEMET
Other Names: 399-9712-2,399-9712-1,399-9712-6
Base Product Number: T491A

Buy Now Datasheet
Tantalum Capacitors - T491A225M020AT - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T491A225M020AT
Tantalum Capacitors T491A225M020AT
CAP TANT 2.2UF 20% 20V 1206

CAP TANT 2.2UF 20% 20V 1206

Supplier's Site Datasheet
Cap, 2.2Μf, 20V, 20%; Capacitance Kemet - 18AC7877 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Μf, 20V, 20%; Capacitance Kemet
18AC7877
Cap, 2.2Μf, 20V, 20%; Capacitance Kemet 18AC7877
CAP, 2.2µF, 20V, 20%; Capacitance:2.2µF; Voltage Rating:20V; Tantalum Capacitor Case:1206 [3216 Metric]; Product Range:T491 Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 2.2µF, 20V, 20%; Capacitance:2.2µF; Voltage Rating:20V; Tantalum Capacitor Case:1206 [3216 Metric]; Product Range:T491 Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2.2Uf, 20V, Tant, Case A Rohs Compliant Kemet - 68AH0056 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 20V, Tant, Case A Rohs Compliant Kemet
68AH0056
Cap, 2.2Uf, 20V, Tant, Case A Rohs Compliant Kemet 68AH0056
CAP, 2.2UF, 20V, TANT, CASE A ROHS COMPLIANT: YES

CAP, 2.2UF, 20V, TANT, CASE A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-T491A225M020AT 399-9712-2-ND 399-9712-6-ND 1121042-T491A225M020AT T491A225M020AT 18AC7877 68AH0056
Product Name SMD 2.2uF 20V Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Cap, 2.2Μf, 20V, 20%; Capacitance Kemet Cap, 2.2Uf, 20V, Tant, Case A Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C194U030CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0402N101F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details