KEMET Electronics Corporation Tantalum Capacitors T491A334K035AS

Description
0.33µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 15Ohm
Request a Quote Datasheet
Description
0.33µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 15Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-1645-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-1645-2-ND
Tantalum Capacitors 399-1645-2-ND
0.33µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 15Ohm

0.33µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 15Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T491A334K035AS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T491A334K035AS
Capacitors - Tantalum Capacitors T491A334K035AS
CAP TANT 0.33UF 10% 35V 1206

CAP TANT 0.33UF 10% 35V 1206

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 399-1645-2-ND T491A334K035AS
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Tantalum;10uF;TDC Series;Radial;Case F;+/-10%;35V;46VDC;0.125In.;2.8 - 70186121 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrolytic Capacitors Tantalum
View Details
2 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 0603J0100470KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details