KEMET Electronics Corporation SMD 16V 3.3uF Capacitor T491A335K016AT

Description
16V 3.3uF Tantalum Capacitor, 10% Tol, 1206 SMD Product overview: T491A335K016AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 3.3uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 3.3uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491A335K016AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16V 3.3uF Tantalum Capacitor, 10% Tol, 1206 SMD Product overview: T491A335K016AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 3.3uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 3.3uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491A335K016AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 16V 3.3uF Capacitor
59-T491A335K016AT
SMD 16V 3.3uF Capacitor 59-T491A335K016AT
16V 3.3uF Tantalum Capacitor, 10% Tol, 1206 SMD Product overview: T491A335K016AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 3.3uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 3.3uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491A335K016AT can be used for catalog matching and distributor lookup.

16V 3.3uF Tantalum Capacitor, 10% Tol, 1206 SMD Product overview: T491A335K016AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 3.3uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 3.3uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491A335K016AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 8015439P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
8015439P
Tantalum Capacitors 8015439P
KEMET T491A335K016AT Tantalum Capacitor

KEMET T491A335K016AT Tantalum Capacitor

Supplier's Site
Tantalum Capacitors - 8015439 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
8015439
Tantalum Capacitors 8015439
KEMET T491A335K016AT Tantalum Capacitor

KEMET T491A335K016AT Tantalum Capacitor

Supplier's Site
Tantalum Capacitors - 1696686 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1696686
Tantalum Capacitors 1696686
KEMET T491A335K016AT Tantalum Capacitor

KEMET T491A335K016AT Tantalum Capacitor

Supplier's Site
Tantalum Capacitors - 399-8282-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-8282-2-ND
Tantalum Capacitors 399-8282-2-ND
3.3µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 5Ohm

3.3µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 5Ohm

Buy Now Datasheet
Tantalum Capacitors - 399-8282-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-8282-1-ND
Tantalum Capacitors 399-8282-1-ND
3.3µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 5Ohm

3.3µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 5Ohm

Buy Now Datasheet
Tantalum Capacitors - 399-8282-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-8282-6-ND
Tantalum Capacitors 399-8282-6-ND
3.3µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 5Ohm

3.3µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T491A335K016AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T491A335K016AT
Capacitors - Tantalum Capacitors T491A335K016AT
CAP TANT 3.3UF 10% 16V 1206

CAP TANT 3.3UF 10% 16V 1206

Supplier's Site
Tantalum Capacitor, 3.3Uf, 16V, 5 Ohm, 0.1, 3216-18; Capacitance Kemet - 57K1682 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 3.3Uf, 16V, 5 Ohm, 0.1, 3216-18; Capacitance Kemet
57K1682
Tantalum Capacitor, 3.3Uf, 16V, 5 Ohm, 0.1, 3216-18; Capacitance Kemet 57K1682
TANTALUM CAPACITOR, 3.3UF, 16V, 5 OHM, 0.1, 3216-18; Capacitance:3.3µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:5ohm; Manufacturer Size Code:A; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 3.3UF, 16V, 5 OHM, 0.1, 3216-18; Capacitance:3.3µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:5ohm; Manufacturer Size Code:A; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 3.3Μf, 16V, 10%, 1206, Reel; Capacitance Kemet - 95W0028 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3.3Μf, 16V, 10%, 1206, Reel; Capacitance Kemet
95W0028
Cap, 3.3Μf, 16V, 10%, 1206, Reel; Capacitance Kemet 95W0028
CAP, 3.3µF, 16V, 10%, 1206, REEL; Capacitance:3.3µF; Voltage Rating:16V; Tantalum Capacitor Case:1206 [3216 Metric]; Product Range:T491 Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 3.3µF, 16V, 10%, 1206, REEL; Capacitance:3.3µF; Voltage Rating:16V; Tantalum Capacitor Case:1206 [3216 Metric]; Product Range:T491 Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap 3.3Uf 16Vdc 10% 3.2 X 1.6 X 1.6Mm Smd 3216-18 Rohs Compliant Kemet - 26AC4957 - Newark, An Avnet Company
Chicago, IL, United States
Cap 3.3Uf 16Vdc 10% 3.2 X 1.6 X 1.6Mm Smd 3216-18 Rohs Compliant Kemet
26AC4957
Cap 3.3Uf 16Vdc 10% 3.2 X 1.6 X 1.6Mm Smd 3216-18 Rohs Compliant Kemet 26AC4957
CAP 3.3UF 16VDC 10% 3.2 X 1.6 X 1.6MM SMD 3216-18 ROHS COMPLIANT: YES

CAP 3.3UF 16VDC 10% 3.2 X 1.6 X 1.6MM SMD 3216-18 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Tantalum Capacitors - T491A335K016AT - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T491A335K016AT
Tantalum Capacitors T491A335K016AT
CAP TANT 3.3UF 10% 16V 1206

CAP TANT 3.3UF 10% 16V 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-T491A335K016AT 8015439P 8015439 399-8282-2-ND 399-8282-6-ND T491A335K016AT 57K1682 95W0028 26AC4957 T491A335K016AT
Product Name SMD 16V 3.3uF Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 3.3Uf, 16V, 5 Ohm, 0.1, 3216-18; Capacitance Kemet Cap, 3.3Μf, 16V, 10%, 1206, Reel; Capacitance Kemet Cap 3.3Uf 16Vdc 10% 3.2 X 1.6 X 1.6Mm Smd 3216-18 Rohs Compliant Kemet Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100332GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic - 101C104U025BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details