0.47µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 14Ohm
CAP TANT 0.47UF 10% 20V 1206
CAP TANT 0.47UF 10% 20V 1206
CAP TANT 0.47UF 10% 20V 1206
CAPACITOR TANT, 0.47UF 20V, 4 OHM, 0.1, 3216-18, FULL REEL; Capacitance:0.47µF; Voltage(DC):20V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:4ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes
CAP TANT 0.47UF 10% 20V 1206
| DigiKey | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-T491A474K020ATTR-ND | 399-T491A474K020ATDKR-ND | T491A474K020AT | 32K6816 | T491A474K020AT |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 0.47Uf 20V, 4 Ohm, 0.1, 3216-18, Full Reel; Capacitance Kemet | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF |