T491 SMT tantalum capacitor,0.47uF,35V
T491 SMT tantalum capacitor,0.47uF,35V
0.47µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 12Ohm
0.47µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 12Ohm
0.47µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 12Ohm
35V 0.47uF 10% Tantalum Capacitor, 1206 SMD Product overview: T491A474K035AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35V, 0.47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 35V, 0.47uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491A474K035AT can be used for catalog matching and distributor lookup.
CAP TANT 0.47UF 10% 35V 1206
TANTALUM CAPACITOR, 0.47UF 35V 12 OHM 10%, 3216-18, FULL REEL; Capacitance:0.47µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:11ohm; Manufacturer Size Code:A; Product Length:3.2mm RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, T491 Series, 0.47 F, 10%, 35 V, 1206 [3216 Metric], A RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, T491 Series, 0.47 F, 10%, 35 V, 1206 [3216 Metric], A RoHS Compliant: Yes
CAP TANT 0.47UF 10% 35V 1206
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 5382329P | 1700250 | 399-8287-1-ND | 399-8287-6-ND | 59-T491A474K035AT | T491A474K035AT | 80H7579 | 59M3160 | T491A474K035AT |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | SMD 35V 0.47uF Capacitor | Tantalum Capacitors | Tantalum Capacitor, 0.47Uf 35V 12 Ohm 10%, 3216-18, Full Reel; Capacitance Kemet | Surface Mount Tantalum Capacitor, T491 Series, 0.47 F, 10%, 35 V, 1206 [3216 Metric], A Rohs Compliant Kemet | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | ||||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | |||
| Electrostatic Capacitors | MnO2 |