KEMET Electronics Corporation SMD 4.7uF 6.3V Capacitor T491A475M006AT

Description
Tantalum Cap 4.7uF 6.3V 20% 1206 SMD 6R 125C T/R Product overview: T491A475M006AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491A475M006AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Cap 4.7uF 6.3V 20% 1206 SMD 6R 125C T/R Product overview: T491A475M006AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491A475M006AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 4.7uF 6.3V Capacitor
59-T491A475M006AT
SMD 4.7uF 6.3V Capacitor 59-T491A475M006AT
Tantalum Cap 4.7uF 6.3V 20% 1206 SMD 6R 125C T/R Product overview: T491A475M006AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491A475M006AT can be used for catalog matching and distributor lookup.

Tantalum Cap 4.7uF 6.3V 20% 1206 SMD 6R 125C T/R Product overview: T491A475M006AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491A475M006AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - T491A475M006AT - 1263447-T491A475M006AT - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - T491A475M006AT
1263447-T491A475M006AT
Tantalum Capacitors - T491A475M006AT 1263447-T491A475M006AT
Manufacturer: Kemet Win Source Part Number: 1263447-T491A475M006 AT Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 4.7μF Tolerance: ±20% Voltage - Rated: 6.3V ESR (Equivalent Series Resistance): 5.5Ohm Manufacturer Size Code: A Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.kemet.com Manufacturer Package: 1206 Height - Seated (Maximum): 0.071" (1.80mm) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 3.20mm x 1.60mm Lifetime at Temp.: 2000 Hrs at 125°C

Manufacturer: Kemet
Win Source Part Number: 1263447-T491A475M006AT
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 4.7μF
Tolerance: ±20%
Voltage - Rated: 6.3V
ESR (Equivalent Series Resistance): 5.5Ohm
Manufacturer Size Code: A
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.kemet.com
Manufacturer Package: 1206
Height - Seated (Maximum): 0.071" (1.80mm)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 3.20mm x 1.60mm
Lifetime at Temp.: 2000 Hrs at 125°C

Buy Now
Tantalum Capacitors - 399-8291-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-8291-2-ND
Tantalum Capacitors 399-8291-2-ND
4.7µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 5.5Ohm

4.7µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 5.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 399-8291-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-8291-1-ND
Tantalum Capacitors 399-8291-1-ND
4.7µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 5.5Ohm

4.7µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 5.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 399-8291-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-8291-6-ND
Tantalum Capacitors 399-8291-6-ND
4.7µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 5.5Ohm

4.7µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 5.5Ohm

Buy Now Datasheet
Capacitor Tant, 4.7Uf, 6V, 6 Ohm, 0.2, 3216-18; Capacitance Kemet - 57K1707 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 4.7Uf, 6V, 6 Ohm, 0.2, 3216-18; Capacitance Kemet
57K1707
Capacitor Tant, 4.7Uf, 6V, 6 Ohm, 0.2, 3216-18; Capacitance Kemet 57K1707
CAPACITOR TANT, 4.7UF, 6V, 6 OHM, 0.2, 3216-18; Capacitance:4.7µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:6ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:112mA RoHS Compliant: Yes

CAPACITOR TANT, 4.7UF, 6V, 6 OHM, 0.2, 3216-18; Capacitance:4.7µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:6ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:112mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 4.7Uf, 6V, 6 Ohm, 0.2, 3216-18, Full Reel; Capacitance Kemet - 32K6821 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 6V, 6 Ohm, 0.2, 3216-18, Full Reel; Capacitance Kemet
32K6821
Tantalum Capacitor, 4.7Uf, 6V, 6 Ohm, 0.2, 3216-18, Full Reel; Capacitance Kemet 32K6821
TANTALUM CAPACITOR, 4.7UF, 6V, 6 OHM, 0.2, 3216-18, FULL REEL; Capacitance:4.7µF; Voltage(DC):6.3V; Tantalum Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; ESR:6ohm; Series Name:T491 RoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF, 6V, 6 OHM, 0.2, 3216-18, FULL REEL; Capacitance:4.7µF; Voltage(DC):6.3V; Tantalum Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; ESR:6ohm; Series Name:T491 RoHS Compliant: Yes

Supplier's Site
Cap, 4.7Uf, 6.3V, Tant, Case A Rohs Compliant Kemet - 68AH0059 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 6.3V, Tant, Case A Rohs Compliant Kemet
68AH0059
Cap, 4.7Uf, 6.3V, Tant, Case A Rohs Compliant Kemet 68AH0059
CAP, 4.7UF, 6.3V, TANT, CASE A ROHS COMPLIANT: YES

CAP, 4.7UF, 6.3V, TANT, CASE A ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Tantalum Capacitors - T491A475M006AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T491A475M006AT
Capacitors - Tantalum Capacitors T491A475M006AT
CAP TANT 4.7UF 20% 6.3V 1206

CAP TANT 4.7UF 20% 6.3V 1206

Supplier's Site
Tantalum Capacitors - T491A475M006AT - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T491A475M006AT
Tantalum Capacitors T491A475M006AT
CAP TANT 4.7UF 20% 6.3V 1206

CAP TANT 4.7UF 20% 6.3V 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-T491A475M006AT 1263447-T491A475M006AT 399-8291-2-ND 399-8291-6-ND 57K1707 32K6821 68AH0059 T491A475M006AT T491A475M006AT
Product Name SMD 4.7uF 6.3V Capacitor Tantalum Capacitors - T491A475M006AT Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 4.7Uf, 6V, 6 Ohm, 0.2, 3216-18; Capacitance Kemet Tantalum Capacitor, 4.7Uf, 6V, 6 Ohm, 0.2, 3216-18, Full Reel; Capacitance Kemet Cap, 4.7Uf, 6.3V, Tant, Case A Rohs Compliant Kemet Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SMH035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details