KEMET Electronics Corporation Tantalum Capacitors T491A336M006ZT

Description
33µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.5Ohm @ 100kHz
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.5Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T491A336M006ZT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T491A336M006ZT-ND
Tantalum Capacitors T491A336M006ZT-ND
33µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.5Ohm @ 100kHz

33µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.5Ohm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T491A336M006ZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T491A336M006ZT
Capacitors - Tantalum Capacitors T491A336M006ZT
CAP TANT 33UF 20% 6.3V 1206

CAP TANT 33UF 20% 6.3V 1206

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number T491A336M006ZT-ND T491A336M006ZT
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Ceramic Capacitors - 1763-0402N101J500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C163U040EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701241 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details