KEMET Electronics Corporation SMD 33uF 4V Capacitor T491A336K004AT

Description
33uF 4V Tantalum Capacitor, 10% Tol, 1206 SMD Product overview: T491A336K004AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 4V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491A336K004AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
33uF 4V Tantalum Capacitor, 10% Tol, 1206 SMD Product overview: T491A336K004AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 4V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491A336K004AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 33uF 4V Capacitor
59-T491A336K004AT
SMD 33uF 4V Capacitor 59-T491A336K004AT
33uF 4V Tantalum Capacitor, 10% Tol, 1206 SMD Product overview: T491A336K004AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 4V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491A336K004AT can be used for catalog matching and distributor lookup.

33uF 4V Tantalum Capacitor, 10% Tol, 1206 SMD Product overview: T491A336K004AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 4V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491A336K004AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 1329823-T491A336K004AT - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1329823-T491A336K004AT
Capacitors - Tantalum Capacitors 1329823-T491A336K004AT
Manufacturer: Kemet Win Source Part Number: 1329823-T491A336K004 AT Category: Capacitors>Tantalum Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.071" (1.80mm) Standard Package: 2,000 Mounting: Surface Mount Capacitance: 33 µF Tolerance: ±10% Voltage - Rated: 4 V ESR (Equivalent Series Resistance): 3Ohm Lifetime @ Temp.: 2000 Hrs @ 125°C Manufacturer Size Code: A Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 399-10125-1,2266-T49 1A336K004ATTR,399-10 125-6,399-10125-2 Base Product Number: T491A RoHS Status: ROHS3 Compliant

Manufacturer: Kemet
Win Source Part Number: 1329823-T491A336K004AT
Category: Capacitors>Tantalum Capacitors
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.071" (1.80mm)
Standard Package: 2,000
Mounting: Surface Mount
Capacitance: 33 µF
Tolerance: ±10%
Voltage - Rated: 4 V
ESR (Equivalent Series Resistance): 3Ohm
Lifetime @ Temp.: 2000 Hrs @ 125°C
Manufacturer Size Code: A
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 399-10125-1,2266-T491A336K004ATTR,399-10125-6,399-10125-2
Base Product Number: T491A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Tantalum Capacitors - 399-10125-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-10125-1-ND
Tantalum Capacitors 399-10125-1-ND
33µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 3Ohm

33µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 3Ohm

Buy Now Datasheet
Tantalum Capacitors - 399-10125-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-10125-2-ND
Tantalum Capacitors 399-10125-2-ND
33µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 3Ohm

33µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 3Ohm

Buy Now Datasheet
Tantalum Capacitors - 399-10125-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-10125-6-ND
Tantalum Capacitors 399-10125-6-ND
33µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 3Ohm

33µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 3Ohm

Buy Now Datasheet
33.0Uf 4.0V Kemet - 87AJ4010 - Newark, An Avnet Company
Chicago, IL, United States
33.0Uf 4.0V Kemet
87AJ4010
33.0Uf 4.0V Kemet 87AJ4010
33.0UF 4.0V

33.0UF 4.0V

Supplier's Site
Tantalum Capacitors - T491A336K004AT - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T491A336K004AT
Tantalum Capacitors T491A336K004AT
CAP TANT 33UF 10% 4V 1206

CAP TANT 33UF 10% 4V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T491A336K004AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T491A336K004AT
Capacitors - Tantalum Capacitors T491A336K004AT
CAP TANT 33UF 10% 4V 1206

CAP TANT 33UF 10% 4V 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-T491A336K004AT 1329823-T491A336K004AT 399-10125-1-ND 399-10125-6-ND 87AJ4010 T491A336K004AT T491A336K004AT
Product Name SMD 33uF 4V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors 33.0Uf 4.0V Kemet Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1761-0504N221J101PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Aluminum Polymer Capacitor - 227XMPL004MG197 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers