DigiKey Datasheets for Chip Capacitors

Chip capacitors or surface mount capacitors do not have leads.
Chip Capacitors: Learn more

Page: 1 500 600 650 700 750 800 850 880 890 900 910 920 930 932 933 934 935 936 937 938 939 940 941 942 943 944 950 960 970 980 990 1000 1050 1093
Product Name Notes
1.5µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 4.5Ohm
1.5µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 4.5Ohm
1.5µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 4Ohm @ 100kHz
1.5µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 4Ohm
100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.2Ohm
100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1Ohm
100µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1Ohm
100µF Molded Tantalum Capacitors 16V 2312 (6032 Metric)
15µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.8Ohm
15µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.6Ohm
15µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.8Ohm
15µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.5Ohm
15µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.7Ohm
15µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.5Ohm @ 100kHz
15µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.5Ohm
15µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1Ohm
15µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.8Ohm
150µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 900mOhm
150µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 1.2Ohm
150µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.2Ohm
2.2µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 3.5Ohm
2.2µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 3.2Ohm
2.2µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 3.5Ohm
2.2µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 3Ohm
2.2µF Molded Tantalum Capacitors 50V 2312 (6032 Metric)
22µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.6Ohm
22µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.8Ohm
22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.5Ohm
22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.6Ohm
22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric)
22µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.2Ohm
22µF Molded Tantalum Capacitors 20V 2312 (6032 Metric)
22µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.4Ohm
22µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1Ohm
22µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 1.8Ohm @ 100kHz
22µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.8Ohm
22µF Molded Tantalum Capacitors 6V 2312 (6032 Metric)
CAP TANT 1.5UF 20% 50V 2312
CAP TANT 100UF 20% 16V 2312
CAP TANT 150UF 10% 6.3V 2312
CAP TANT 2.2UF 10% 35V 2312
CAP TANT 22UF 10% 10V 2312
CAP TANT 22UF 10% 16V 2312
CAP TANT 22UF 10% 25V 2312
CAP TANT 22UF 20% 10V 2312
CAP TANT 22UF 20% 16V 2312
CAP TANT SMD

<< Prev Next >>