2.2µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 4.5Ohm
2.2µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 4.5Ohm
2.2µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 4.5Ohm
CAP, TANTALUM, 2.2UF, 35V, CASE A; Capacitance:2.2µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:4ohm; Manufacturer Size Code:A; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes
CAP, TANTALUM, 2.2UF, 35V, CASE A; Capacitance:2.2µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:4ohm; Manufacturer Size Code:A; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes
CAP, 2.2µF, 35V, 20%; Capacitance:2.2µF; Voltage Rating:35V; Tantalum Capacitor Case:1206 [3216 Metric]; Product Range:T491 Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes
CAP, 2.2UF, 35V, TANT, CASE A ROHS COMPLIANT: YES
CAP TANT 2.2UF 20% 35V 1206
CAP TANT 2.2UF 20% 35V 1206
CAP TANT 2.2UF 20% 35V 1206
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-10446-1-ND | 399-10446-6-ND | 42AC9631 | 18AC7878 | 68AH0057 | T491A225M035AT | T491A225M035AT | T491A225M035AT |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Cap, Tantalum, 2.2Uf, 35V, Case A; Capacitance Kemet | Cap, 2.2Μf, 35V, 20%; Capacitance Kemet | Cap, 2.2Uf, 35V, Tant, Case A Rohs Compliant Kemet | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |||||
| Applications | General Purpose | General Purpose | ||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | ||||
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF |