3.3µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 4Ohm
Capacitor,3.3uF,20VD
CAP TANT 3.3UF 10% 20V 1206
CAP TANT 3.3UF 10% 20V 1206
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | T491A335K020AG-ND | 80H7568 | T491A335K020AG | T491A335K020AG |
| Product Name | Tantalum Capacitors | Capacitor,3.3Uf,20Vdc,10-% Tol,10+% Tol Rohs Compliant Kemet | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 3.3 microF | 3.3 microF | 3.3 microF |