KEMET Electronics Corporation Tantalum Capacitors T491A475K010AT7111

Description
4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 4Ohm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T491A475K010AT7111-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T491A475K010AT7111-ND
Tantalum Capacitors T491A475K010AT7111-ND
4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 4Ohm

4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 4Ohm

Buy Now Datasheet
Tantalum Capacitors - T491A475K010AT7111 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T491A475K010AT7111
Tantalum Capacitors T491A475K010AT7111
CAP TANT 4.7UF 10% 10V 1206

CAP TANT 4.7UF 10% 10V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T491A475K010AT7111 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T491A475K010AT7111
Capacitors - Tantalum Capacitors T491A475K010AT7111
CAP TANT 4.7UF 10% 10V 1206

CAP TANT 4.7UF 10% 10V 1206

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T491A475K010AT7111-ND T491A475K010AT7111 T491A475K010AT7111
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701104 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Polymer - 337XMPL002MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers