KEMET Electronics Corporation Tantalum Capacitors T491A335M025AH

Description
3.3µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 7Ohm
Request a Quote Datasheet
Description
3.3µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 7Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T491A335M025AH-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T491A335M025AH-ND
Tantalum Capacitors T491A335M025AH-ND
3.3µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 7Ohm

3.3µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 7Ohm

Buy Now Datasheet
3.30Uf 25.0V Rohs Compliant Kemet - 93AC2294 - Newark, An Avnet Company
Chicago, IL, United States
3.30Uf 25.0V Rohs Compliant Kemet
93AC2294
3.30Uf 25.0V Rohs Compliant Kemet 93AC2294
3.30UF 25.0V ROHS COMPLIANT: NO

3.30UF 25.0V ROHS COMPLIANT: NO

Supplier's Site
Tantalum Capacitors - T491A335M025AH - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T491A335M025AH
Tantalum Capacitors T491A335M025AH
CAP TANT 3.3UF 20% 25V 1206

CAP TANT 3.3UF 20% 25V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T491A335M025AH-ND 93AC2294 T491A335M025AH
Product Name Tantalum Capacitors 3.30Uf 25.0V Rohs Compliant Kemet Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C264U050DG2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 260000 microF
View Details
3 suppliers
Ceramic Capacitors - 1608-050525008P20HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details