3.3µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 5.5Ohm
CAP TANT 3.3UF 10% 10V 1206
CAP TANT 3.3UF 10% 10V 1206
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | T491A335K010ATAUTO-ND | T491A335K010ATAUTO | T491A335K010ATAUTO |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | Automotive | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 3.3 microF | 3.3 microF | 3.3 microF |