KEMET Electronics Corporation Tantalum Capacitors T491A474K025AH

Description
0.47µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 13Ohm
Request a Quote Datasheet
Description
0.47µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 13Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T491A474K025AH-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T491A474K025AH-ND
Tantalum Capacitors T491A474K025AH-ND
0.47µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 13Ohm

0.47µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 13Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T491A474K025AH - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T491A474K025AH
Capacitors - Tantalum Capacitors T491A474K025AH
CAP TANT 0.47UF 10% 25V 1206

CAP TANT 0.47UF 10% 25V 1206

Supplier's Site
Tantalum Capacitors - T491A474K025AH - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T491A474K025AH
Tantalum Capacitors T491A474K025AH
CAP TANT 0.47UF 10% 25V 1206

CAP TANT 0.47UF 10% 25V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T491A474K025AH-ND T491A474K025AH T491A474K025AH
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Aluminum Electrolytic - 380LX103M016J012 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers