KEMET Electronics Corporation Tantalum Capacitors T491A474M020AT

Description
0.47µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 14Ohm
Request a Quote Datasheet
Description
0.47µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 14Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T491A474M020AT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T491A474M020AT-ND
Tantalum Capacitors T491A474M020AT-ND
0.47µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 14Ohm

0.47µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 14Ohm

Buy Now Datasheet
Tantalum Capacitors - T491A474M020AT - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T491A474M020AT
Tantalum Capacitors T491A474M020AT
CAP TANT 0.47UF 20% 20V 1206

CAP TANT 0.47UF 20% 20V 1206

Supplier's Site Datasheet
Capacitor Tant, 0.47Uf 20V, 4 Ohm, 0.2, 3216-18; Capacitance Kemet - 40K0300 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 0.47Uf 20V, 4 Ohm, 0.2, 3216-18; Capacitance Kemet
40K0300
Capacitor Tant, 0.47Uf 20V, 4 Ohm, 0.2, 3216-18; Capacitance Kemet 40K0300
CAPACITOR TANT, 0.47UF 20V, 4 OHM, 0.2, 3216-18; Capacitance:0.47µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:4ohm RoHS Compliant: Yes

CAPACITOR TANT, 0.47UF 20V, 4 OHM, 0.2, 3216-18; Capacitance:0.47µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:4ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T491A474M020AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T491A474M020AT
Capacitors - Tantalum Capacitors T491A474M020AT
CAP TANT 0.47UF 20% 20V 1206

CAP TANT 0.47UF 20% 20V 1206

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number T491A474M020AT-ND T491A474M020AT 40K0300 T491A474M020AT
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 0.47Uf 20V, 4 Ohm, 0.2, 3216-18; Capacitance Kemet Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525007P50BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic - 158SMH6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers