0.33µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 15Ohm
CAP TANT 0.33UF 20% 35V 1206
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | T491A334M035ZT-ND | T491A334M035ZT |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Tantalum | |
| Capacitance Range | 0.3300 microF | 0.3300 microF |