Cole-Parmer Cole-Parmer Metric PTFE, 8.00 x 9.00 mm Tubing, 25 Ft GO-06363-20

Description
Applications: : Demanding lab, chemical, electrical, mechanical, pharmaceutical, and automotive applications. Good for high-purity work. PTFE tubing withstands extreme temperatures. |Characteristics: Chemically inert, nontoxic, and virtually nonporous. Excellent crack- and stress-resistance. Low coefficient of friction. Translucent. |Resin certification: Resin is FDA-compliant (21 CFR 177.1550); meets USP 23 Class VI requirements. Tubing is manufactured according to GMP. |Temperature range: -400 to 500 F (-240 to 260 C) |Sterilize: With autoclave, ethylene oxide, or use dry heat.
Description
Applications: : Demanding lab, chemical, electrical, mechanical, pharmaceutical, and automotive applications. Good for high-purity work. PTFE tubing withstands extreme temperatures. |Characteristics: Chemically inert, nontoxic, and virtually nonporous. Excellent crack- and stress-resistance. Low coefficient of friction. Translucent. |Resin certification: Resin is FDA-compliant (21 CFR 177.1550); meets USP 23 Class VI requirements. Tubing is manufactured according to GMP. |Temperature range: -400 to 500 F (-240 to 260 C) |Sterilize: With autoclave, ethylene oxide, or use dry heat.

Suppliers

Company
Product
Description
Supplier Links
Cole-Parmer Metric PTFE, 8.00 x 9.00 mm Tubing, 25 Ft - GO-06363-20 - Cole-Parmer
Vernon Hills, IL, United States
Cole-Parmer Metric PTFE, 8.00 x 9.00 mm Tubing, 25 Ft
GO-06363-20
Cole-Parmer Metric PTFE, 8.00 x 9.00 mm Tubing, 25 Ft GO-06363-20
Applications: : Demanding lab, chemical, electrical, mechanical, pharmaceutical, and automotive applications. Good for high-purity work. PTFE tubing withstands extreme temperatures. |Characteristics: Chemically inert, nontoxic, and virtually nonporous. Excellent crack- and stress-resistance. Low coefficient of friction. Translucent. |Resin certification: Resin is FDA-compliant (21 CFR 177.1550); meets USP 23 Class VI requirements. Tubing is manufactured according to GMP. |Temperature range: -400 to 500 F (-240 to 260 C) |Sterilize: With autoclave, ethylene oxide, or use dry heat.

<b>Applications:</b>: Demanding lab, chemical, electrical, mechanical, pharmaceutical, and automotive applications. Good for high-purity work. PTFE tubing withstands extreme temperatures. |<b>Characteristics:</b> Chemically inert, nontoxic, and virtually nonporous. Excellent crack- and stress-resistance. Low coefficient of friction. Translucent. |<b>Resin certification:</b> Resin is FDA-compliant (21 CFR 177.1550); meets USP 23 Class VI requirements. Tubing is manufactured according to GMP. |<b>Temperature range:</b> -400 to 500<deg>F (-240 to 260<deg>C) |<b>Sterilize:</b> With autoclave, ethylene oxide, or use dry heat.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Tubing
Product Number GO-06363-20
Product Name Cole-Parmer Metric PTFE, 8.00 x 9.00 mm Tubing, 25 Ft
Type Plastic
Material Polytetrafluoroethylene
Outside Diameter 0.354 inch (9.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Polyurethane Tubing - MUT - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Plastic
Material Polyurethane
Color / Clarity Clear; Translucent; Solid
View Details
Polyethylene Tubing - PET1-0805 - Clippard
Specs
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Shape Round
View Details
Latex Tubing - 375X094LR - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Type Rubber / Silicone
Material Natural Rubber (optional feature); Synthetic Rubber (optional feature)
Application Laboratory
View Details
Brimflex™ PVC Tubing, Heavy Wall - B110 - BRIM Electronics, Inc.
Specs
Type Plastic; Electrical
Material Poly Vinyl Chloride
Shape Round
View Details