Cole-Parmer Datasheets for Plastic Tubing

Plastic tubing is tubing constructed from plastic compounds for use in fluid flow or structural systems, or as insulation or sheathing for electrical or heating assemblies.
Plastic Tubing: Learn more

Page: 1 2 3
Product Name Notes
• Long service life - outstanding fatigue resistance due to flexing! • Application: Suitable for applications using acetone, methyl-ethyl-ketone (MEK), and other highly aggressive chemicals • Resistant to ozone and...
• Resistant to ozone and UV light<emdash>won't crack, swell, or harden • Translucent yellow color • Temp range: -50 to 74<deg>C (-58 to 165<deg>F) Appearance Clear Temperature:-66 to 135°C Life...
A good general-purpose tubing material, vinyl tubing (also known as PVC tubing) offers good chemical resistance. Its transparency allows easy visual identification of flow through the tube. This vinyl tubing's...
Cole-Parmer PVC tubing is extremely flexible and transparent and is resistant to oxidation, bacteria and a broad range of chemicals. This tubing is FDA compliant and meets USP Class VI...
Stopped Pump Tubing
Thermo Scientific Nalgene 180 clear PVC tubing is ideal for applications in pharmaceutical, biotechnology, and general laboratory use. Resistant to hardening and discoloration, it offers good chemical resistance. The PVC...
|<b>Applications:</b > Laboresearch, food & beverage, pharmaceutical, environmental, and general lab applications. |<b>Characteristics: </b> Translucent, odorless, low water absorption, low extractables |<b>Certified compliant</b> FDA compliant, USP Class VI, 3A compliant,...

<< Prev