Cole-Parmer Datasheets for Plastic Tubing
Plastic tubing is tubing constructed from plastic compounds for use in fluid flow or structural systems, or as insulation or sheathing for electrical or heating assemblies.
Plastic Tubing: Learn more
| Product Name | Notes |
|---|---|
| • 1/4-28 flat-bottom port fittings are perfect for many instruments • Sterilizable assembly with continuous PTFE fluid path These convenient tubing assemblies come preassembled to connect to many instruments and... | |
| • GORE STA-PURE PCS and PFL Pump Tubing offer long pump life and are chemically compatible to a wide range of chemicals. • Nontoxic and nonhemolytic with excellent biocompatibility • | |
| • Long life tubing for any Masterflex pump used in your pharma and bioprocess applications • Biocompatible. • Heat sealable and weldable. • Long pump life when compared to silicone... | |
| • Long life tubing for any Masterflex® pump used in your pharma and bioprocess applications <b>Applications: </b>Cell and tissue culture work, pharmaceutical biotech, and general-purpose lab uses requiring high performance... | |
| • Long service life - Outstanding fatigue resistance due to flexing! • Application: Suitable for applications using acetone, methyl-ethyl-ketone (MEK), and other highly aggressive chemicals • Resistant to ozone and... | |
| • Long service life - Outstanding fatigue resistance due to flexing! • Suitable for applications using acetone, methyl-ethyl-ketone (MEK), and other highly aggressive chemicals • Appearance: Opaque • Temperature: -70... | |
| • Maximum pressure up to 100 psi (6.9 bar) • • Excellent flow stability • Spallation-free • Low gas permeability Sta-Pure tubing is your ideal choice for high purity or... | |
| • No phthalate plasticizers or DEHP additives • Ultralow extractable and leachables • Autoclave to higher 135°C (275°F) standard • Weldable/sealable • Animal-derived component free (ADCF) <b>Applications:</b> General-purpose lab use... | |
| • Platinum-cured silicone • Ultra-smooth inner surface • Fewer extractables • Minimizes particle entrapment • Perfect for lab, biotechnology, & pharmaceutical applications • Long tubing life • USP Class VI; | |
| • Resistant to ozone and UV light<emdash>won''t crack, swell, or harden • Translucent yellow color • Temp range: -50 to 74<deg>C (-58 to 165<deg>F) Appearance: Opaque| Temperature: -70 to 52°C|Life... | |
| • Resistant to ozone and UV light<emdash>won't crack, swell, or harden • Translucent yellow color • Temp range: -50 to 74<deg>C (-58 to 165<deg>F) Appearance Clear Temperature:-66 to 135°C Life... | |
| • Resistant to ozone and UV light<emdash>won't crack, swell, or harden • Translucent yellow color • Temp range: -50 to 74<deg>C (-58 to 165<deg>F) Appearance: Clear |Temperature: -66 to 135°C... | |
| • Resistant to ozone and UV light<emdash>won't crack, swell, or harden • Translucent yellow color • Temp range: -50 to 74<deg>C (-58 to 165<deg>F) Especially designed to be used with... | |
| • Resistant to ozone and UV light<emdash>won't crack, swell, or harden • Translucent yellow color • Temp range: -50 to 74<deg>C (-58 to 165<deg>F) To complete your Ismatec pumping system,... | |
| <b>Applications:</b> Chemical transfer and pharmaceutical processes.|<b>Charac teristics:</b> Most flexible fluoropolymer. Excellent chemical compatibility. Translucent.|<b>Cert ification:</b> FDA compliant.|<b>Temper ature range:</b> –450 to 550<deg>F (–268 to 288<deg>C).|<b>Steri lize:</b> Autoclave, ethylene oxide, or... | |
| <b>Applications:</b> General lab/industrial use such as injections molding and hot fill applications. More rigid than polyethylene tubing.|<b>Character istics:</b> Good chemical resistance; avoid strong oxidizing agents. Translucent.|<b>Cert ifications:</b> FDA-compliant; meets USDA... | |
| <b>Applications:</b> General low pressure and temperature, instrumentation, corrosive atmosphere, and food processing applications.|<b>Cha racteristics:</b> Broad chemical, solvent, and corrosive atmosphere resistance with good dimensional stability. Translucent.|<b>Cert ification:</b> FDA-compliant (21 CFR... | |
| <b>Applications:</b> General-purpose lab use.|<b>Characterist ics:</b> Abrasion-resistant, heat- and light-stabilized. Resists cracking and kinking. Extremely lower-level water absorption. Translucent.|<b>Cert ifications:</b> None.|<b>Temperature range:</b> <emdash>60 to 200<deg>F (<emdash>51 to 93<deg> C).|<b>Sterilize:</b > Ethylene... | |
| <b>Applications:</b> High-purity, general laboratory, petroleum-based transfer.| <b>Characteristics:< /b> Plasticizer-free, low extractables, good at low temperatures. Good resistance to petroleum-based chemicals. High tensile strength. Not recommended for use with aqueous solutions. | |
| <b>Applications:</b> Pharmaceutical, biotech, and general lab applications.|<b>Cha racteristics:</b> Good chemical resistance. Ultra-low extractables. Heat-sealable. Translucent.|<b>Cert ifications:</b> Meets USP Class VI requirements.|<b>Tem perature range:</b> -40 to 100<deg>F (-40 to 37<deg>C)|<b>Sterili ze:</b> | |
| <b>Formulation</b>: Tygon<reg> 2001|<b>Applications </b>: Soap and detergent dispensing, water purification lines, food contact applications and chemical transfer.|<b>Charact eristics:</b> Plasticizer-free, translucent, excellent chemical compatibility to weak and medium acids and bases,... | |
| <b>Formulation:</b> B-44-4X I.B.|<b>Applications :</b> Cosmetic production, food/diary processing, beverage dispensing, printing equipment, and chemical transfer.|<b>Charact eristics:</b> Handles up to four times the pressure of nonreinforced tubing, flexible, smooth nonporous and... | |
| <b>Formulation:</b> C-544-A I.B.|<b>Applications :</b> Abrasive and viscous slurry transfer, instrumentation control lines, food and cosmetic processing, and coolant recovery systems.|<b>Characte ristics:</b> Exceptional abrasion and tear resistance; excellent resistance to oils,... | |
| <b>Formulation:</b> Tygon 2375|<b>Applications :</b> For use with highly aggressive chemicals– acids, bases, ketones, salts, and alcohols.|<b>Charact eristics:</b> Plasticizer free, smoother inner surface, hydrophobic, minimal outgassing, safe disposal via incineration, and... | |
| <b>Formulation:</b> TYGON 2475|<b>Applications :</b> Sensitive fluid transfer applications requiring high purity.|<b>Character istics:</b> Plasticizer free, smooth inner surface (inhibits particulate build-up and bacterial growth), safely dispose of through incineration, and nontoxic. | |
| <b>Formulation:</b> TYGON F-4040-A|<b>Applicat ions:</b> Fuels and industrial lubricants—gasolin e, kerosene, heating oils, cutting compounds, and glycol-based coolants. Resists most hydrocarbons.|<b>Cha racteristics:</b> Resists embrittlement and swelling, ozone- and UV-resistant, with low-extractability. | |
| <b>Formulation:</b> Tygon MHLL|<b>Applications :</b> Suitable for applications using acentone, methyl-ethyl-ketone (MEK), and other highly aggressive chemicals.|<b>Charac teristics:</b> Opaque, long service life, outstanding fatigue resistance. Tygon ultra chemical-resistant inner liner.|<b>Resin certification:</b> | |
| <b>Formulation:</b> Tygon R-3400 UV Resistant|<b>Applica tions:</b> Light, ozone and UV applications, outdoor applications, acid and caustic transfer, corrosive diffusible gas, ink and adhesive dispensing, fertilizer and pesticide transfer, electrical insulation|<b>Charac... | |
| <b>Formulation:</b> Tygon S3-B-44-3|<b>Applica tions:</b> Food and beverage processing and dispensing|<b>Charac teristics:</b> Bio-based, phthalate-free flexible. Nonwetting, odorless, tasteless, and nontoxic. Clear|<b>Certificati ons:</b> FDA compliant, NSF-listed (Standard 51), and meets 3A Sanitary... | |
| <b>Formulation:</b> Tygon S3B-44-4X-I.B.|<b>Ap plications:</b> Cosmetic production, food and dairy processing, beverage dispensing.|<b>Chara cteristics:</b> Bio-based, phthalate-free. Handles up to four times the pressure of nonreinforced tubing; flexible; smooth nonporous bore resists... | |
| <b>Formulation:</b> Tygon<reg> S3-B-44-4X|<b>Applic ations:</b> Food and beverage processing and dispensing, milk and dairy processing.|<b>Chara cteristics:</b> Bio-based, phthalate-free flexible. Nonwetting, odorless, tasteless, and nontoxic. Transparent.|<b>Cert ification:</b> Resin is FDA compliant, NSF-listed... | |
| <b>Formulation:</b> Tygon<reg> SE-200|<b>Applicatio ns:</b> Chemical and pharmacutical processing, beverage dispensing, paint and solvent production, semiconductor processing|<b>Charac teristics:</b> Bio-based, phthalate-free. Flexible, chemically resistant, inert, non-contaminating. Odorless, nontoxic, and taste free. Clear|<b>Certificati... | |
| Double-walled PTFE tubing combines an exterior of heat-shrink PTFE with an inner layer of FEP to provide a tight, moisture-proof bond. Comes in 4-ft lengths; 3 lengths per pack, for... | |
| Ether grade polyurethane has good chemical resistance to weak organic acids and oils, good elongation and recovery. It is nontoxic and transparent. Sterilizable by ethylene oxide. | |
| Low-density polyethylene (LDPE) tubing has many uses. Its structure helps the material retain flexibility and durability, even at lower temperatures. Because of its broad resistance to chemicals, it can be... | |
| Make your lines easily identifiable by color-coding them! This ether-grade polyurethane is an an economical solution that offers superior heat resistance, low compression set, good elongation and recovery. It is... | |
| Thermo Scientific Nalgene 489 linear low-density polyethylene (LLDPE) is a general purpose tubing suitable for many applications. Made of FDA compliant resin, is it suitable for food processing applications as... | |
| To complete your ISMATEC pumping system, order two-stop color-coded and extension tubing below. Tubing comes in various formulations for almost any pumping application. The stops on the two-stop tubing are... | |
| To complete your Ismatec® pumping system, order two-stop color-coded and extension tubing. Tubing comes in various formulations for almost any pumping application. The stops on the two-stop tubing are color-coded... | |
| Tubing |
| << Prev | Next >> |