Cole-Parmer Masterflex Tygon E-LFL Pump Tubing, L/S 24, 25 ft. GO-06440-24

Description
• High-performance pump tubing for challenging applications • Nontoxic and nonhemolytic with excellent biocompatibility • Longest life of all Tygon formulations • Pump at continuous pressures up to 40 psi • Low extractables and low gas permeability • Meets USP Class VI criteria and is FDA compliant Applications: General laboratory use; provides longer life with peristaltic tubing pumps.|Characteri stics: Long life, won’t age or oxidize, fits tightly to glass and metal, bends to small radius curves, nontoxic, and transparent.
Description
• High-performance pump tubing for challenging applications • Nontoxic and nonhemolytic with excellent biocompatibility • Longest life of all Tygon formulations • Pump at continuous pressures up to 40 psi • Low extractables and low gas permeability • Meets USP Class VI criteria and is FDA compliant Applications: General laboratory use; provides longer life with peristaltic tubing pumps.|Characteri stics: Long life, won’t age or oxidize, fits tightly to glass and metal, bends to small radius curves, nontoxic, and transparent.

Suppliers

Company
Product
Description
Supplier Links
Masterflex Tygon E-LFL Pump Tubing, L/S 24, 25 ft. - GO-06440-24 - Cole-Parmer
Vernon Hills, IL, United States
Masterflex Tygon E-LFL Pump Tubing, L/S 24, 25 ft.
GO-06440-24
Masterflex Tygon E-LFL Pump Tubing, L/S 24, 25 ft. GO-06440-24
• High-performance pump tubing for challenging applications • Nontoxic and nonhemolytic with excellent biocompatibility • Longest life of all Tygon formulations • Pump at continuous pressures up to 40 psi • Low extractables and low gas permeability • Meets USP Class VI criteria and is FDA compliant Applications: General laboratory use; provides longer life with peristaltic tubing pumps.|Characteri stics: Long life, won’t age or oxidize, fits tightly to glass and metal, bends to small radius curves, nontoxic, and transparent.

• High-performance pump tubing for challenging applications
• Nontoxic and nonhemolytic with excellent biocompatibility
• Longest life of all Tygon formulations
• Pump at continuous pressures up to 40 psi
• Low extractables and low gas permeability
• Meets USP Class VI criteria and is FDA compliant
<b>Applications</b>: General laboratory use; provides longer life with peristaltic tubing pumps.|<b>Characteristics</b>: Long life, won’t age or oxidize, fits tightly to glass and metal, bends to small radius curves, nontoxic, and transparent.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Tubing
Product Number GO-06440-24
Product Name Masterflex Tygon E-LFL Pump Tubing, L/S 24, 25 ft.
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Tubing and Profile Struts - 2647850 - RS Components, Ltd.
Specs
Type Metal
Material Aluminum; Anodised Aluminium
View Details
Convoluted Tubing - 5470234017 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Ultrabake™ Tubing - ST1125 - Caplugs
Specs
Type Rubber / Silicone
Color / Clarity Solid
Design Units English
View Details
Silicone Tubing - CST - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Rubber / Silicone
Inside Diameter 0.040 to 1.500 inch (1.0 to 38.1 mm)
Temperature Range 0 to 600 F (-18 to 316 C)
View Details