Mean Well USA, Inc. DIN Rail Power Supplies SDR-75-48

Description
MEAN WELL SDR-75-48
Request a Quote Datasheet
Description
MEAN WELL SDR-75-48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Power Supplies - 1222223 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Power Supplies
1222223
DIN Rail Power Supplies 1222223
MEAN WELL SDR-75-48

MEAN WELL SDR-75-48

Supplier's Site
Industrial, DIN Rail Power Supplies - 1866-4459-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1866-4459-ND
Industrial, DIN Rail Power Supplies 1866-4459-ND
AC/DC DIN RAIL SUPPLY 48V 77W

AC/DC DIN RAIL SUPPLY 48V 77W

Buy Now Datasheet
Power Supply, Ac-Dc, 48V, 1.6A; Power Supply Approvals Mean Well - 44AC7521 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 1.6A; Power Supply Approvals Mean Well
44AC7521
Power Supply, Ac-Dc, 48V, 1.6A; Power Supply Approvals Mean Well 44AC7521
POWER SUPPLY, AC-DC, 48V, 1.6A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:76.8W; Output Voltage - Output 1:48V; Output Current - Output 1:1.6A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 1.6A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:76.8W; Output Voltage - Output 1:48V; Output Current - Output 1:1.6A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1222223 1866-4459-ND 44AC7521
Product Name DIN Rail Power Supplies Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 48V, 1.6A; Power Supply Approvals Mean Well
Technology Switching Power Supply
Regulatory Compliance RoHS Compliant RoHS Compliant
DC Output Voltage 55.0 volts 48.0 volts
Number of Outputs 1 # 1 #
Phase Single-Phase Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 150W 12V - 96PSO-A150W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.5 volts
View Details
LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers