Mean Well USA, Inc. DIN Rail Power Supplies SDR-960-48

Description
MEAN WELL SDR-960-48
Request a Quote Datasheet
Description
MEAN WELL SDR-960-48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Power Supplies - 1222227 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Power Supplies
1222227
DIN Rail Power Supplies 1222227
MEAN WELL SDR-960-48

MEAN WELL SDR-960-48

Supplier's Site
Industrial, DIN Rail Power Supplies - 1866-4461-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1866-4461-ND
Industrial, DIN Rail Power Supplies 1866-4461-ND
AC/DC DIN RAIL SUPPLY 48V 960W

AC/DC DIN RAIL SUPPLY 48V 960W

Buy Now Datasheet
Power Supply, Ac-Dc, 48V, 20A, No. Of Outputs-1 Output, Output Power Max-960W, Output Voltage Output 1-48V, Output Current Output 1-20A, Output Voltage Output 2--, Output Current Output 2--... - 44AC7523 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 20A, No. Of Outputs-1 Output, Output Power Max-960W, Output Voltage Output 1-48V, Output Current Output 1-20A, Output Voltage Output 2--, Output Current Output 2--...
44AC7523
Power Supply, Ac-Dc, 48V, 20A, No. Of Outputs-1 Output, Output Power Max-960W, Output Voltage Output 1-48V, Output Current Output 1-20A, Output Voltage Output 2--, Output Current Output 2--... 44AC7523
POWER SUPPLY, AC-DC, 48V, 20A, NO. OF OUTPUTS-1 OUTPUT, OUTPUT POWER MAX-960W, OUTPUT VOLTAGE - OUTPUT 1-48V, OUTPUT CURRENT - OUTPUT 1-20A, OUTPUT VOLTAGE - OUTPUT 2--, OUTPUT CURRENT - OUTPUT 2--, OUTPUT VOLTAGE - OUTPUT 3--, ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 48V, 20A, NO. OF OUTPUTS-1 OUTPUT, OUTPUT POWER MAX-960W, OUTPUT VOLTAGE - OUTPUT 1-48V, OUTPUT CURRENT - OUTPUT 1-20A, OUTPUT VOLTAGE - OUTPUT 2--, OUTPUT CURRENT - OUTPUT 2--, OUTPUT VOLTAGE - OUTPUT 3--, ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1222227 1866-4461-ND 44AC7523
Product Name DIN Rail Power Supplies Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 48V, 20A, No. Of Outputs-1 Output, Output Power Max-960W, Output Voltage Output 1-48V, Output Current Output 1-20A, Output Voltage Output 2--, Output Current Output 2--...
Technology Switching Power Supply
Regulatory Compliance RoHS Compliant RoHS Compliant
DC Output Voltage 55.0 volts
Number of Outputs 1 #
Phase Single-Phase Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-PSC-4005-ND - DigiKey
Specs
Type DC Power Supply; 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 7 amps
View Details
DIN Rail Power Supply AC to DC 100-240V 240W 24V - 96PSD-A240W24-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP4303S 4Ch Precision Linear DC Power Supply - UDP4303S - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 32.0 volts
View Details